Amphenol Corporation D-Subminiature DCM37P

Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 37 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 37 Way Pin, Solder bucket
Request a Quote Datasheet
Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 37 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 37 Way Pin, Solder bucket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DCM37P - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DCM37P
D-Subminiature DCM37P
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 37 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 37 Way Pin, Solder bucket

D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 37 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 37 Way Pin, Solder bucket

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DCM37P
D-Sub Connectors DCM37P
DCM37P-DSUB DM SIG STB 37 PIN

DCM37P-DSUB DM SIG STB 37 PIN

Buy Now
Singapore, Singapore
7.5A 300V Electronic Connector
438-DCM37P
7.5A 300V Electronic Connector 438-DCM37P
37 Pos D-Sub Connector, Male, Solder, 7.5A, 300V Product overview: DCM37P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 300V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DCM37P can be used for catalog matching and distributor lookup.

37 Pos D-Sub Connector, Male, Solder, 7.5A, 300V Product overview: DCM37P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 300V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DCM37P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - DCM37PFC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
DCM37PFC-ND
D-Sub Connector Assemblies DCM37PFC-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 41M1402 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
41M1402
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 41M1402
D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCM37P DCM37P 438-DCM37P DCM37PFC-ND 41M1402
Product Name D-Subminiature D-Sub Connectors 7.5A 300V Electronic Connector D-Sub Connector Assemblies D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Solder Cup
Mounting Without Accessory Free Hanging (In-Line) Panel Mount
Voltage Rating 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details