Amphenol Corporation D-Subminiature DCM37S

Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 37 Way Socket, Solder bucket, D-Subminiature - Cable Connector, machined contacts 37 Way Socket, Solder bucket
Request a Quote Datasheet
Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 37 Way Socket, Solder bucket, D-Subminiature - Cable Connector, machined contacts 37 Way Socket, Solder bucket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DCM37S - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DCM37S
D-Subminiature DCM37S
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 37 Way Socket, Solder bucket, D-Subminiature - Cable Connector, machined contacts 37 Way Socket, Solder bucket

D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 37 Way Socket, Solder bucket, D-Subminiature - Cable Connector, machined contacts 37 Way Socket, Solder bucket

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DCM37S
D-Sub Connectors DCM37S
DCM37S-DSUB DM SIG STB 37 SOCK

DCM37S-DSUB DM SIG STB 37 SOCK

Buy Now
D-Sub Connector Assemblies - DCM37SFC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
DCM37SFC-ND
D-Sub Connector Assemblies DCM37SFC-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 61M4173 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
61M4173
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 61M4173
D SUB CONN, RCPT, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DM HE501 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, RCPT, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DM HE501 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCM37S DCM37S DCM37SFC-ND 61M4173
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting Without Accessory Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-955-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details