Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Manufacturer: SCHURTER Inc.
Category: Connectors, Interconnects -AC Power Connectors- Power Entry Modules (PEM)
Series: DD12
Package: Bulk
Product Status: Active
Connector Style: IEC 320-C14
Connector Type: Receptacle, Male Blades - Module
Current Rating - Appliance Inlet: 10A
Filter Type: Filtered (EMI, RFI) - Commercial
Current Rating - Filter: 8A
POWER ENTRY MODULE, MALE, 8A; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
PWR ENT MOD RCPT IEC320-C14 PNL
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-1300-ND | 48M7035 | DD12.8121.111 | |
| Product Name | Power Entry Modules (PEM) | Connectors, Interconnects -AC Power Connectors- Power Entry Modules (PEM) | Power Entry Module, Male, 8A; Connector Type Schurter | Power Entry Modules (PEM) |
| Mounting | Panel Mount, Flange | Flange Mount | Panel Mount, Flange |