HARWIN PC Pin Receptacles, Socket Connectors D01-9791601

Description
"Pin Receptacle Connector 0.016"" ~ 0.020"" (0.41mm ~ 0.51mm) Standard Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.016"" ~ 0.020"" (0.41mm ~ 0.51mm) Standard Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - D01-9791601-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
D01-9791601-ND
PC Pin Receptacles, Socket Connectors D01-9791601-ND
"Pin Receptacle Connector 0.016"" ~ 0.020"" (0.41mm ~ 0.51mm) Standard Tail Solder"

"Pin Receptacle Connector 0.016"" ~ 0.020"" (0.41mm ~ 0.51mm) Standard Tail Solder"

Buy Now Datasheet
Connector; No. Of Contacts Harwin - 55K5477 - Newark, An Avnet Company
Chicago, IL, United States
Connector; No. Of Contacts Harwin
55K5477
Connector; No. Of Contacts Harwin 55K5477
CONNECTOR; No. of Contacts:16Contacts; Connector Type:PCB Socket; Pitch Spacing:2.54mm; Product Range:D01 Series; Row Pitch:-; Contact Material:-; Contact Plating:-; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR; No. of Contacts:16Contacts; Connector Type:PCB Socket; Pitch Spacing:2.54mm; Product Range:D01 Series; Row Pitch:-; Contact Material:-; Contact Plating:-; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D01-9791601-ND 55K5477
Product Name PC Pin Receptacles, Socket Connectors Connector; No. Of Contacts Harwin
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details