JAE Electronics, Inc. Multi Purpose D02-22-22P-10000

Description
Pin Contact Gold Crimp 22-24 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 22-24 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 670-2990-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
670-2990-2-ND
Multi Purpose 670-2990-2-ND
Pin Contact Gold Crimp 22-24 AWG Stamped

Pin Contact Gold Crimp 22-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - 670-2990-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
670-2990-1-ND
Multi Purpose 670-2990-1-ND
Pin Contact Gold Crimp 22-24 AWG Stamped

Pin Contact Gold Crimp 22-24 AWG Stamped

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 670-2990-2-ND
Product Name Multi Purpose
Contact Size (AWG) 22 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details