JAE Electronics, Inc. D-Sub, D-Shaped Connector Housings D02-M15PG-N-F0

Description
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Request a Quote Datasheet
Description
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - D02-M15PG-N-F0-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
D02-M15PG-N-F0-ND
D-Sub, D-Shaped Connector Housings D02-M15PG-N-F0-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
321-D02-M15PG-N-F0
3A Electronic Connector 321-D02-M15PG-N-F0
CONN DSUB 15POS 3A Product overview: D02-M15PG-N-F0 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-D02-M15PG-N-F0 can be used for catalog matching and distributor lookup.

CONN DSUB 15POS 3A Product overview: D02-M15PG-N-F0 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-D02-M15PG-N-F0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1333185-D02-M15PG-N-F0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1333185-D02-M15PG-N-F0
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1333185-D02-M15PG-N-F0
Manufacturer: JAE Electronics Win Source Part Number: 1333185-D02-M15PG-N- F0 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings Packaging: Bulk Number of Positions: 15 Color: Black Features: Grounding Indents Connector Type: Plug for Male Contacts Contact Type: Signal Number of Rows: 3 Note: Contacts Not Included Connector Style: D-Sub, High Density Standard Package: 1 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 1 (DE, E) High Density ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Base Product Number: D02-M15P RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1333185-D02-M15PG-N-F0
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings
Packaging: Bulk
Number of Positions: 15
Color: Black
Features: Grounding Indents
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Rows: 3
Note: Contacts Not Included
Connector Style: D-Sub, High Density
Standard Package: 1
Mounting: Panel Mount
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 1 (DE, E) High Density
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Base Product Number: D02-M15P
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D02-M15PG-N-F0-ND 321-D02-M15PG-N-F0 1333185-D02-M15PG-N-F0
Product Name D-Sub, D-Shaped Connector Housings 3A Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details