Panduit Corp. Quick Connects, Quick Disconnect Connectors D14-188-M

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14359-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14359-ND
Quick Connects, Quick Disconnect Connectors 298-14359-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
D14-188-M
Terminals D14-188-M
Terminals Female Disc non-insuld 16 - 1

Terminals Female Disc non-insuld 16 - 1

Buy Now Datasheet
Female Disconnect, 4.8Mm, 16-14Awg; Product Range Panduit - 72AC7886 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 16-14Awg; Product Range Panduit
72AC7886
Female Disconnect, 4.8Mm, 16-14Awg; Product Range Panduit 72AC7886
FEMALE DISCONNECT, 4.8MM, 16-14AWG; Product Range:D Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 16-14AWG; Product Range:D Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14359-ND D14-188-M 72AC7886
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 4.8Mm, 16-14Awg; Product Range Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data