Panduit Corp. Quick Connects, Quick Disconnect Connectors D14-188-C

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14358-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14358-ND
Quick Connects, Quick Disconnect Connectors 298-14358-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 14-16Awg; Product Range Panduit - 07C7287 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 14-16Awg; Product Range Panduit
07C7287
Terminal, Female Disconnect, 14-16Awg; Product Range Panduit 07C7287
TERMINAL, FEMALE DISCONNECT, 14-16AWG; Product Range:D Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 14-16AWG; Product Range:D Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-14358-ND 07C7287
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 14-16Awg; Product Range Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data