DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
750
800
850
900
950
1000
1030
1040
1050
1060
1070
1080
1086
1087
1088
1089
1090
1091
1092
1093
1094
1095
1096
1097
1098
1100
1110
1120
1130
1140
1150
1200
1250
1300
1350
1400
1450
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "10 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "10 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "11 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "11 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "12 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "12 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "12 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)" | |
| "13 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "13 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "14 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "14 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "15 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "15 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "15 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)" | |
| "16 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "16 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "16 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "17 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "18 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "18 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "18 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)" | |
| "19 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "2 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "2 Rectangular Connectors - Housings Receptacle Black 0.433"" (11.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)" | |
| "20 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "20 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "21 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "21 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)" | |
| "22 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "23 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "24 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "25 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "25 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "26 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "26 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "26 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "27 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "27 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "28 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "28 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "29 Rectangular Connectors - Housings Receptacle White 0.197"" (5.00mm)" | |
| "3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "3 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "30 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "36 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "4 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "4 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "40 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "44 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "5 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "50 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "6 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "6 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)" | |
| "7 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "7 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "9 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "9 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "9 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)" | |
| "CONN BARRIER STRIP 2CIRC 0.375""" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.080"" (2.03mm) Dia" | |
| "Power Barrel Connector Jack 0.70mm ID (0.028""), 2.35mm OD (0.093"") EIAJ-1 Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.05mm ID (0.041""), 3.50mm OD (0.138"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.05mm ID (0.041""), 3.50mm OD (0.138"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.35mm ID (0.053""), 3.50mm OD (0.138"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.35mm ID (0.053""), 3.50mm OD (0.138"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.75mm ID (0.068""), 4.75mm OD (0.187"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.05mm ID (0.081""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder" | |
| "SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.100"" (2.54mm) Solder" | |
| "SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder" | |
| "SSL Connector 3 Position Header, Male Pins 0.157"" (4.00mm) Solder" | |
| "SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder" | |
| 10 Position Rectangular Receptacle Connector Crimp Gold 20-26 AWG | |
| 10 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 14 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 16 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 19 Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold | |
| 20 (4 x 5) Pos PLCC Socket Tin Surface Mount | |
| 20 Position Rectangular Plug Connector Crimp Gold 20-26 AWG | |
| 20 Position Rectangular Plug Connector Crimp Gold | |
| 20 Position Rectangular Receptacle Connector Crimp Gold 20-26 AWG | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 28 (4 x 7) Pos PLCC Socket Tin Surface Mount | |
| 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount | |
| 34 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 4 (Data) Position Circular Connector Receptacle, Male Pins | |
| 40 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 44 (4 x 11) Pos PLCC Socket Tin Surface Mount | |
| 44 (4 x 11) Pos PLCC Socket Tin-Lead Surface Mount | |
| 50 Position Card Connector CompactFlash® Surface Mount, Right Angle Gold | |
| 64 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 68 (4 x 17) Pos PLCC Socket Tin Surface Mount | |
| 690 SERIES 24 PIN USB TYPE-C CON | |
| 690 SERIES 6 PIN USB TYPE-C CONN | |
| 690 SERIES 6 PIN USB TYPE-C WATE | |
| 690 SERIES HDMI TYPE-A CONNECTOR | |
| 690 SERIES HDMI TYPE-D CONNECTOR | |
| 8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold | |
| 8 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| ACTION PIN FOR 1MM HOLE | |
| Adapter Coaxial Connector To | |
| AMPMODU II ACTION PIN HEADER, DU | |
| Blue 10 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| Circular Connector / / | |
| COAX ADAPT 7/16 TO 7/16 | |
| COAX ADAPT SMA TO SMA | |
| CONN PLUG USB 3.2 TYPE-C 24POS | |
| Connector Adapter M12 | |
| CONNECTOR F/O SET OF (20) BFOC | |
| Connector For | |
| CONNECTOR IE FC RJ45 180 DEG, 1 | |
| CONNECTOR IE FC RJ45 90 DEG,1 PI | |
| Connector Shell For | |
| CONNECTOR SPLIT CONN TAP PA 10/P | |
| Connector Tubing Connection Black | |
| D-SUB, STAMPED SIGNAL 3A, HIGH T | |
| D-SUB, STAMPED SIGNAL 5A, HIGH T | |
| DSUB, STAMPED SIGNAL 3A, HIGH TE | |
| Fiber Optic Connector To | |
| IE FC M12 PLUG PRO 4X2 | |
| IE FC RJ45 PLUG 180 4X2 (1 PACK, | |
| IE M12 PANEL FEEDTHROUGH PRO | |
| IE M12 PANEL FEEDTHROUGH | |
| IE RJ45 PLUG PRO | |
| IMPEDANCE TI 795-1R, 3PCS | |
| LUG STR 6MM2 M10 CL A 1HL CU ORG | |
| LUG STR 6MM2 M4 CL A 1HL CU ORG | |
| LUG STR 6MM2 M5 CL A 1HL CU ORG | |
| LUG STR 6MM2 M6 CL A 1HL CU ORG | |
| M12 POWER T-TAP (A-CODED) | |
| MESSERLEISTE 15P | |
| MESSERLEISTE 21P | |
| MESSERLEISTE 9P | |
| Modular Connector To | |
| MQS REC CONT | |
| PB FC M12 CABLE CONNECTOR PRO | |
| Position Circular Connector | |
| Position Connector | |
| Position Terminal Block | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In | |
| PWR ENT RCPT IEC320-C14 PANEL QC | |
| PWR ENT RCPT IEC320-C18 PANEL QC | |
| Rectangular Connectors - Housings | |
| Red Terminals - Knife Connectors 16-22 AWG Insulated | |
| Ring Terminal Connector 1/2 Stud Circular 1/0 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 1/0 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 24-26 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular, 2 Holes 6 AWG Crimp, Flag | |
| Ring Terminal Connector 10 Stud D-Shaped 4 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp, Flag | |
| Ring Terminal Connector 3/8 Stud Flat Sided 2/0 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 24-26 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 1/0 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp, Flag | |
| Ring Terminal Connector 5/16 Stud D-Shaped 4/0 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 24-26 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 24-26 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector Circular 10-12 AWG Crimp | |
| SIMATIC NET IE FC RJ45 PLUG 145 | |
| SIMATIC NET IE M12 PLUG PRO,8PCS | |
| SIMATIC NET IE M12 PLUG PRO | |
| Socket Contact Gold 17-20 AWG Crimp Power | |
| SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder | |
| Tab Contact Gold 18-20 AWG Crimp | |
| TAB MODULE ASSY KEY E | |
| TERM BLOCK PLUG 3POS 3.50MM | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Natural, Yellow Stripe | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Natural, Blue Stripe | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Yellow, Black Stripe | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 to 18-22 AWG Transparent, Blue Stripe | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG Natural, Red Stripe | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 20-24 AWG Natural | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 22-26 AWG Natural, Yellow Stripe | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 450-550MCM (kcmil) | |
| Terminal Connector Rectangular Standard 300MCM (kcmil) 1/2 Stud | |
| Terminal Connector Rectangular Standard 4/0 AWG 5/8 Stud | |
| Terminal Connector Rectangular Standard 800MCM (kcmil) | |
| Terminal Power Disconnect Connector Crimp 1/0 AWG | |
| Terminal Power Disconnect Connector Crimp 2/0 AWG | |
| Wire Pin Terminal Connector 14-16 AWG PIDG Crimp | |
| Wire Pin Terminal Connector 16-22 AWG PIDG Crimp | |
| WR-LECO_4,00MM PITCH_1PIN_SMT_HO | |
| WR-LECO_4,00MM PITCH_2PIN_SMT_HO | |
| Yellow 8 Stud Spade Terminal Connector Crimp 10-12 AWG |
| << Prev | Next >> |