DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 750 800 850 900 950 1000 1030 1040 1050 1060 1070 1080 1090 1091 1092 1093 1094 1095 1096 1097 1098 1099 1100 1101 1102 1110 1120 1130 1140 1150 1160 1200 1250 1300 1350 1400 1450 1500 2000 2212
Product Name Notes
"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated"
"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Mating End Insulated"
"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
"1 Position Housing Connector Female, Receptacle Orange 0.250"" (6.35mm)"
"10 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"10 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
"11 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"12 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
"13 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"14 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"14 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
"15 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"15 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"16 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"18 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"19 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"20 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"20 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"21 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"23 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"24 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"25 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"26 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"28 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"29 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"3 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
"30 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"4 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
"40 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"40 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"44 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"48 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"5 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
"50 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"6 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
"64 (2 x 32) Pos DIP, 0.1"" (2.54mm) Row Spacing Socket Gold Through Hole"
"7 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"7 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws"
"7 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws"
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"8 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate"
"8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 22 position 0.100"" (2.54mm)"
"Connector Header Through Hole 23 position 0.100"" (2.54mm)"
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.197"" (5.00mm)"
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
095-0085-5192=MCDM1- B-51P4C7-18.
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
10 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
14 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
16 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
18 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
20 (1 x 20) Pos SIP Socket Gold Through Hole
20 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
20 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
21 MODIV VRT SR SFMNT SN
24 Position Circular Connector Receptacle Housing Panel Mount
24 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
26 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
28 Position Connector Differential Pair Array, Female Surface Mount Gold
28 Position Connector Differential Pair Array, Male Surface Mount Gold
28 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
3 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG
30 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
32 (1 x 32) Pos SIP Socket Gold Through Hole
34 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
40 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
5 Position Circular Connector Receptacle, Female Sockets Solder
50 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
56 Position Connector Differential Pair Array, Female Surface Mount Gold
6 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
622-1431=FSKT IDC S 14 SR
64 (1 x 64) Pos SIP Socket Gold Through Hole
64 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
64 Position Din Connector Receptacle, Female Sockets Gold Through Hole
7 Position Circular Connector Receptacle, Female Sockets Solder
7 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG
7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
7/16 DIN Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
8 Position Circular Connector Receptacle, Female Sockets Solder
8 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
84 Position Connector Differential Pair Array, Female Surface Mount Gold
84 Position Connector Differential Pair Array, Male Surface Mount Gold
84 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
9 Position D-Sub Plug, Male Pins Connector
AMP DUOPLUG MK2 CONNECTOR 10P
CONN SOCKET 15-17AWG CRIMP TIN
CONN SOCKET 20AWG CRIMP GOLD
CONN SOCKET 22-24AWG CRIMP GOLD
Connector Cap (Cover), Protective 00
Connector Spacer For
Connector
Male Coupler Connector Minus 10 AWG
Male Coupler Connector Minus 12 AWG
Male Coupler Connector Non-Keyed 10 AWG
Male Coupler Connector Non-Keyed 12 AWG
Male Coupler Connector Plus 10 AWG
Male Coupler Connector Plus 12 AWG
MCON 1.2 - LL (SWS)
MCON 1.2 - LL
MCON-1.2 LL
MSB0.80PL8ASY28DP,GP ,F,VCTR
Power Entry Connector Receptacle, Female Socket IEC 320-C14 Panel Mount, Snap-In
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
PROTECTION CAP FOR ODU AMC HD PL
PROTECTION CAP FOR ODU AMC HD RE
PROTECTIVE COVER FOR ODU MINI-SN
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
RUBBER CAP FOR ODU AMC HD, FOR P
SMP 0-0031818-0
SMP 0-0032151-0
SMP 0-0034138-0
Socket Contact Gold 16-18 AWG Crimp Stamped
Socket Contact Gold 20 AWG Crimp Stamped
Socket Contact Gold 22-24 AWG Crimp Stamped
Socket Contact Silver 16-18 AWG Crimp Stamped
Socket Contact Silver 20 AWG Crimp Stamped
Socket Contact Silver 22-24 AWG Crimp Stamped
Socket Contact Tin 16-18 AWG Crimp Stamped
Socket Contact Tin 20 AWG Crimp Stamped
Socket Contact Tin 22 AWG Crimp Stamped
Socket Contact Tin 22-24 AWG Crimp Stamped
Terminator Coax Connector 50 Ohms

<< Prev Next >>