3M Quick Connects, Quick Disconnect Connectors 71F-187-20-P

Description
VINYL INSULATED BUTTED SEAM FEMA
Request a Quote
Description
VINYL INSULATED BUTTED SEAM FEMA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M Female Disconnect, part number 73J6296, is designed for use with wire sizes ranging from 22 AWG to 18 AWG. It features a standard disconnect terminal style with a butted barrel design, providing reliable electrical connections. The product is vinyl insulated, ensuring protection against environmental factors. It is RoHS compliant, meeting the standards for hazardous substances. This disconnect is compatible with male tabs measuring 4.75 mm (0.187 inches) in width and 0.020 inches in thickness. The maximum insulation diameter is 0.145 inches, making it suitable for various applications where secure and efficient connections are required.

Datasheet Summary
Powered by GS/AI

The 3M Female Disconnect, part number 73J6296, is designed for use with wire sizes ranging from 22 AWG to 18 AWG. It features a standard disconnect terminal style with a butted barrel design, providing reliable electrical connections. The product is vinyl insulated, ensuring protection against environmental factors. It is RoHS compliant, meeting the standards for hazardous substances. This disconnect is compatible with male tabs measuring 4.75 mm (0.187 inches) in width and 0.020 inches in thickness. The maximum insulation diameter is 0.145 inches, making it suitable for various applications where secure and efficient connections are required.

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 19-71F-187-20-P-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
19-71F-187-20-P-ND
Quick Connects, Quick Disconnect Connectors 19-71F-187-20-P-ND
VINYL INSULATED BUTTED SEAM FEMA

VINYL INSULATED BUTTED SEAM FEMA

Buy Now Datasheet
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range 3M - 73J6296 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range 3M
73J6296
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range 3M 73J6296
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-71F-187-20-P-ND 73J6296
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - P200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
E-Z-Flex Banana Socket to 0.092″ Pin Socket, Adapter - 9337 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details