WAGO Female connector/socket 721-109/008-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 9-pole; 100% protected against mismating; Snap-in mounting feet; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 9-pole; 100% protected against mismating; Snap-in mounting feet; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 721-109/008-000 - WAGO
Germantown, WI, United States
Female connector/socket
721-109/008-000
Female connector/socket 721-109/008-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 9-pole; 100% protected against mismating; Snap-in mounting feet; 2,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 9-pole; 100% protected against mismating; Snap-in mounting feet; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-109/008-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-109/008-000-ND
Headers, Plugs and Sockets 2946-721-109/008-000-ND
"9 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"9 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5 Mm; 9-Pole; 2,50 Mm ; Light Gray Wago - 29K2228 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5 Mm; 9-Pole; 2,50 Mm ; Light Gray Wago
29K2228
1-Conductor Female Plug; 100% Protected Against Mismating; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5 Mm; 9-Pole; 2,50 Mm ; Light Gray Wago 29K2228
1-conductor female plug; 100% protected against mismating; Snap-in mounting feet; 2.5 mm ; Pin spacing 5 mm; 9-pole; 2,50 mm ; light gray

1-conductor female plug; 100% protected against mismating; Snap-in mounting feet; 2.5 mm ; Pin spacing 5 mm; 9-pole; 2,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-109/008-000 2946-721-109/008-000-ND 29K2228
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5 Mm; 9-Pole; 2,50 Mm ; Light Gray Wago
Termination Operating tool
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2958-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2000-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1911/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers