3M Quick Connects, Quick Disconnect Connectors 71F-250-32-NL

Description
FULLY NYLON INSULATED BUTTED SEA
Request a Quote Datasheet
Description
FULLY NYLON INSULATED BUTTED SEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 19-71F-250-32-NL-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
19-71F-250-32-NL-ND
Quick Connects, Quick Disconnect Connectors 19-71F-250-32-NL-ND
FULLY NYLON INSULATED BUTTED SEA

FULLY NYLON INSULATED BUTTED SEA

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
71F-250-32-NL
Terminals 71F-250-32-NL
Terminals 22-18 .250 FML DISC

Terminals 22-18 .250 FML DISC

Buy Now Datasheet
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M - 86H3180 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M
86H3180
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M 86H3180
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19-71F-250-32-NL-ND 71F-250-32-NL 86H3180
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data