1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 14-pole; 100% protected against mismating; Snap-in mounting feet; 2,50 mm²; light gray
"14 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
1-conductor female plug; 100% protected against mismating; Snap-in mounting feet; 2.5 mm ; Pin spacing 5 mm; 14-pole; 2,50 mm ; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 721-114/008-000 | 2946-721-114/008-000-ND | 76R3906 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | 1-Conductor Female Plug; 100% Protected Against Mismating; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5 Mm; 14-Pole; 2,50 Mm ; Light Gray Wago |
| Termination | Operating tool |