7-170994-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers7-170994-1
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Product Height (INCH) : .22 Product Length : 68.6 MM [2.7 INCH ]
Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Male Thread Size : 6 - 32
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Product Height (INCH) : .22 Product Length : 68.6 MM [2.7 INCH ]
Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Male Thread Size : 6 - 32
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Product Height (INCH) : .22 Product Length : 68.6 MM [2.7 INCH ]
Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Male Thread Size : 6 - 32
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
Primary Product Material : Brass
Primary Product Plating Material : Nickel
Dimensions
Product Height (INCH) : .22
Product Length : 68.6 MM [2.7 INCH ]
Mechanical Attachment
Hardware Type Included : Jackscrew Pin and Jackscrew Tip Male
Thread Size : 6 - 32
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1
Product Type Features
Connector Hardware Accessory Type : Male Jackscrew
Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]