3M Quick Connects, Quick Disconnect Connectors 71F-187-20-NL

Description
FULLY NYLON INSULATED BUTTED SEA
Request a Quote Datasheet
Description
FULLY NYLON INSULATED BUTTED SEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 19-71F-187-20-NL-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
19-71F-187-20-NL-ND
Quick Connects, Quick Disconnect Connectors 19-71F-187-20-NL-ND
FULLY NYLON INSULATED BUTTED SEA

FULLY NYLON INSULATED BUTTED SEA

Buy Now Datasheet
Female Disconnect, 4.75Mm, 22-18Awg; Product Range 3M - 73J6295 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg; Product Range 3M
73J6295
Female Disconnect, 4.75Mm, 22-18Awg; Product Range 3M 73J6295
FEMALE DISCONNECT, 4.75MM, 22-18AWG; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-71F-187-20-NL-ND 73J6295
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.75Mm, 22-18Awg; Product Range 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details