LAPP Plugs and Receptacles 720226FX

Description
Power Entry Connector Plug, Female Sockets Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Female Sockets Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 2181-720226FX-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
2181-720226FX-ND
Plugs and Receptacles 2181-720226FX-ND
Power Entry Connector Plug, Female Sockets Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets Free Hanging (In-Line)

Buy Now
Socket Connector, 2P+E, 30A/250V, Blue; Current Rating Lapp Usa - 61AC3898 - Newark, An Avnet Company
Chicago, IL, United States
Socket Connector, 2P+E, 30A/250V, Blue; Current Rating Lapp Usa
61AC3898
Socket Connector, 2P+E, 30A/250V, Blue; Current Rating Lapp Usa 61AC3898
SOCKET CONNECTOR, 2P+E, 30A/250V, BLUE; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes

SOCKET CONNECTOR, 2P+E, 30A/250V, BLUE; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2181-720226FX-ND 61AC3898
Product Name Plugs and Receptacles Socket Connector, 2P+E, 30A/250V, Blue; Current Rating Lapp Usa
Mounting Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products