BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 40 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67996-240HLF.
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
CONN HEADER VERT 40POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 67996-240HLF | 67996-240HLF-ND | 67996-240HLF |
| Product Name | BergStik ® | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Termination | Through Hole | Solder | |
| Voltage Rating | 1500 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |