BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 16 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67997-216HLF.
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
CONN HEADER VERT 16POS 2.54MM
BOARD TO BOARD, HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 67997-216HLF | 609-3238-ND | 44-67997-216HLF | 02P6775 |
| Product Name | BergStik ® | Headers, Male Pins | CONN HEADER VERT 16POS 2.54MM | Board To Board, Header, 16 Position, 2Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Solder | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 5.0 amps | 3.0 amps | 3.0 amps |