Amphenol Corporation Headers, Male Pins 67997-112

Description
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 67997-112-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
67997-112-ND
Headers, Male Pins 67997-112-ND
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

Buy Now Datasheet
67997-112-Bs Ii Dr / Bag Amphenol Communications Solutions - 51Y7905 - Newark, An Avnet Company
Chicago, IL, United States
67997-112-Bs Ii Dr / Bag Amphenol Communications Solutions
51Y7905
67997-112-Bs Ii Dr / Bag Amphenol Communications Solutions 51Y7905
67997-112-BS II DR / Bag

67997-112-BS II DR / Bag

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 67997-112-ND 51Y7905
Product Name Headers, Male Pins 67997-112-Bs Ii Dr / Bag Amphenol Communications Solutions
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Ethernet Connectors - 3316443 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details