Amphenol Corporation Headers, Male Pins 67997-210HLF

Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 609-3236-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3236-ND
Headers, Male Pins 609-3236-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Bead, Glass Product Status: Last Time Buy Contact Type: Forked Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: Bead, Glass
Product Status: Last Time Buy
Contact Type: Forked
Shrouding: Shrouded
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-67997-210HLF
Electronic Connector 2027-67997-210HLF
10 Pos Header, 2 Row, Male, Straight, Solder, Gold/PdAu Product overview: 67997-210HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-67997-210HLF can be used for catalog matching and distributor lookup.

10 Pos Header, 2 Row, Male, Straight, Solder, Gold/PdAu Product overview: 67997-210HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-67997-210HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 67997-210HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
67997-210HLF
Connectors Board to Board, PCB Mt Pin Hders & Recept 67997-210HLF
B/S II DR

B/S II DR

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-3236-ND 2027-67997-210HLF 67997-210HLF
Product Name Headers, Male Pins Connectors,Interconnects Electronic Connector Connectors Board to Board, PCB Mt Pin Hders & Recept
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data