Amphenol Corporation BERG DUFLEX™ 67013-005LF

Description
BERG DUFLEX™, Berg Duflex Housing, single row, 5 Position., Amphenol is one of the leading manufacturers of DUFLEX Flex Connectors. Contact us today for more details of DUFLEX™ part number 67013-005LF.
Request a Quote Datasheet
Description
BERG DUFLEX™, Berg Duflex Housing, single row, 5 Position., Amphenol is one of the leading manufacturers of DUFLEX Flex Connectors. Contact us today for more details of DUFLEX™ part number 67013-005LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BERG DUFLEX™ - 67013-005LF - Amphenol Communications Solutions
Nashua, NH, United States
BERG DUFLEX™
67013-005LF
BERG DUFLEX™ 67013-005LF
BERG DUFLEX™, Berg Duflex Housing, single row, 5 Position., Amphenol is one of the leading manufacturers of DUFLEX Flex Connectors. Contact us today for more details of DUFLEX™ part number 67013-005LF.

BERG DUFLEX™, Berg Duflex Housing, single row, 5 Position., Amphenol is one of the leading manufacturers of DUFLEX Flex Connectors. Contact us today for more details of DUFLEX™ part number 67013-005LF.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - Housings - 1024303-67013-005LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - Housings
1024303-67013-005LF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - Housings 1024303-67013-005LF
Win Source Part Number: 1024303-67013-005LF Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors - Housings Series: Duflex™ Number of Positions: 5 Pitch: 0.100" (2.54mm) Connector Type: Housing for Female Contacts Number of Rows: 1 Package: Bulk Note: Contacts Not Included Voltage Rating: 500 V Flat Flex Type: FFC, FPC FFC, FCB Thickness: 0.31mm Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: 67013-005LF-ND,609-5 617 Base Product Number: 67013

Win Source Part Number: 1024303-67013-005LF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors - Housings
Series: Duflex™
Number of Positions: 5
Pitch: 0.100" (2.54mm)
Connector Type: Housing for Female Contacts
Number of Rows: 1
Package: Bulk
Note: Contacts Not Included
Voltage Rating: 500 V
Flat Flex Type: FFC, FPC
FFC, FCB Thickness: 0.31mm
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 67013-005LF-ND,609-5617
Base Product Number: 67013

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Housings - 609-5617-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
609-5617-ND
FFC, FPC (Flat Flexible) Connector Housings 609-5617-ND
"Housing FFC, FPC Housing for Female Contacts Connector 5Pos 0.100"" (2.54mm)"

"Housing FFC, FPC Housing for Female Contacts Connector 5Pos 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
350-67013-005LF
Electronic Connector 350-67013-005LF
Conn Housing F 5 POS 2.54mm Crimp ST Cable Mount Blue Product overview: 67013-005LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-67013-005LF can be used for catalog matching and distributor lookup.

Conn Housing F 5 POS 2.54mm Crimp ST Cable Mount Blue Product overview: 67013-005LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-67013-005LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Duflex Hsng Sr .100-2P3S- Saft / Bag Rohs Compliant Amphenol Communications Solutions - 62K6753 - Newark, An Avnet Company
Chicago, IL, United States
Duflex Hsng Sr .100-2P3S- Saft / Bag Rohs Compliant Amphenol Communications Solutions
62K6753
Duflex Hsng Sr .100-2P3S- Saft / Bag Rohs Compliant Amphenol Communications Solutions 62K6753
DUFLEX HSNG SR .100-2P3S- SAFT / Bag RoHS Compliant: Yes

DUFLEX HSNG SR .100-2P3S- SAFT / Bag RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 67013-005LF 1024303-67013-005LF 609-5617-ND 350-67013-005LF 62K6753
Product Name BERG DUFLEX™ Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - Housings FFC, FPC (Flat Flexible) Connector Housings Electronic Connector Duflex Hsng Sr .100-2P3S- Saft / Bag Rohs Compliant Amphenol Communications Solutions
Voltage Rating 1000 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data