BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 4 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67997-404HLF.
4 Pos 2 Row Male Header Connector, 2.54mm Pitch, Straight, 3A Product overview: 67997-404HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-67997-404HLF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
BOARD TO BOARD, HEADER, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Poly Bag
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 67997-404HLF | 2027-67997-404HLF | 609-3242-ND | 33M7902 | 44-67997-404HLF |
| Product Name | BergStik ® | 3A Electronic Connector | Headers, Male Pins | Board To Board, Header, 4 Position, 2Row; Connector Systems Amphenol Communications Solutions | Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Poly Bag |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | ||
| Termination | Through Hole | Through Hole | Through Hole | Solder | |
| Voltage Rating | 1500 volts | 1500 volts | 1500 volts | ||
| Current Rating | 5.0 amps | 3.0 amps | 3.0 amps | 3.0 amps |