The Btb Conn, Header, 24Pos, 2Row, 2.54Mm is a part of the BergStik® 2.54mm unshrouded headers series, designed for Board-to-Board, Wire-to-Board, and Cable-to-Board interconnect solutions. This connector features a 2.54mm pitch and is configured with 24 positions across 2 rows. It is available in through-hole termination type and is RoHS compliant. The header is constructed from high-temperature thermoplastic material and has a maximum current rating of 3A per contact. It supports various mounting options, including surface-mount and through-hole, and is compatible with multiple soldering processes such as wave and reflow. The product is specified for up to 100 mating cycles and operates effectively within a temperature range of -65°C to +125°C. This connector also includes features such as a breakaway design for customizable lengths, high retention force due to retention legs, and duplex plating for cost efficiency. It meets DIN 41651 specifications and is suitable for a wide range of electronic applications.
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 24 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67997-424HLF.
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 24POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 67997-424HLF | 609-3245-ND | 28AH8827 |
| Product Name | BergStik ® | Headers, Male Pins | Btb Conn, Header, 24Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Termination | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts |