Amphenol Corporation Clincher™ 67516-208LF

Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 8 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 67516-208LF
Request a Quote Datasheet
Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 8 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 67516-208LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clincher™ - 67516-208LF - Amphenol Communications Solutions
Nashua, NH, United States
Clincher™
67516-208LF
Clincher™ 67516-208LF
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 8 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 67516-208LF

Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 8 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 67516-208LF

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-67516-208LF-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-67516-208LF-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-67516-208LF-ND
"8 Position FFC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

"8 Position FFC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
2A 500V Electronic Connector
350-67516-208LF
2A 500V Electronic Connector 350-67516-208LF
8 Pos Female Header, 2.54mm Pitch, 2A, 500V, Straight Product overview: 67516-208LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 500V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-67516-208LF can be used for catalog matching and distributor lookup.

8 Pos Female Header, 2.54mm Pitch, 2A, 500V, Straight Product overview: 67516-208LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 500V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-67516-208LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Ffc/fpc, 8Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 75K3821 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 8Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
75K3821
Connector, Ffc/fpc, 8Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions 75K3821
CONNECTOR, FFC/FPC, 8POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Clincher 67516 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 8POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Clincher 67516 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 67516-208LF 609-67516-208LF-ND 350-67516-208LF 75K3821
Product Name Clincher™ FFC, FPC (Flat Flexible) Connector Assemblies 2A 500V Electronic Connector Connector, Ffc/fpc, 8Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details