BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 30 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67997-130HLF.
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
B/S II DR-67997-130HLF / Bag RoHS Compliant: Yes
CONN HEADER VERT 30POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 67997-130HLF | 67997-130HLF-ND | 33M7858 | 67997-130HLF |
| Product Name | BergStik ® | Headers, Male Pins | B/s Ii Dr-67997-130Hlf / Bag Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Through Hole | Solder | ||
| Voltage Rating | 1500 volts | |||
| Current Rating | 5.0 amps | 3.0 amps | 3.0 amps |