Amphenol Corporation BergStik ® 67997-272HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67997-272HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67997-272HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 67997-272HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
67997-272HLF
BergStik ® 67997-272HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67997-272HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67997-272HLF.

Supplier's Site Datasheet
Headers, Male Pins - 609-2220-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2220-ND
Headers, Male Pins 609-2220-ND
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-67997-272HLF
Electronic Connector 2027-67997-272HLF
72 Pos 2.54mm Header, Male, Straight, Thru-Hole, Gold Plated Product overview: 67997-272HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-67997-272HLF can be used for catalog matching and distributor lookup.

72 Pos 2.54mm Header, Male, Straight, Thru-Hole, Gold Plated Product overview: 67997-272HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-67997-272HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Unreviewed - 67997-272HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
67997-272HLF
Connectors Unreviewed 67997-272HLF
B/S II DR

B/S II DR

Buy Now
connector,str header,double row,.1 contspacing,.12 tail,gold or gtx,72 position - 70089044 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,str header,double row,.1 contspacing,.12 tail,gold or gtx,72 position
70089044
connector,str header,double row,.1 contspacing,.12 tail,gold or gtx,72 position 70089044
connector,str header,double row,.1 contspacing,.12 tail,gold or gtx,72 position

connector,str header,double row,.1 contspacing,.12 tail,gold or gtx,72 position

Supplier's Site
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems Amphenol Communications Solutions - 65K9539 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems Amphenol Communications Solutions
65K9539
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems Amphenol Communications Solutions 65K9539
BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 67997 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 67997 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 67997-272HLF 609-2220-ND 2027-67997-272HLF 67997-272HLF 70089044 65K9539
Product Name BergStik ® Headers, Male Pins Electronic Connector Connectors Unreviewed connector,str header,double row,.1 contspacing,.12 tail,gold or gtx,72 position Board-Board Connector, Header, 72 Position, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Solder Thru-Hole Through Hole
Voltage Rating 1500 volts 1500 volts 1500 volts
Current Rating 5.0 amps 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data