BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 6 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67996-606.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
67996-606-B/S II.100CC DR STRAIGHT / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 67996-606 | 67996-606-ND | 07H9562 |
| Product Name | BergStik ® | Headers, Male Pins | 67996-606-B/s Ii.100Cc Dr Straight / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |