BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 2 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67996-102HLF.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 292-LBGA
Product Status: Obsolete
Contact Type: Female Socket
Number of Positions: 5
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)
Overall Contact Length: 0.500" (12.70mm)
2 Pos Unshrouded Header, 2.54mm Pitch, Solder, Straight, Thru-Hole Product overview: 67996-102HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-67996-102HLF can be used for catalog matching and distributor lookup.
Connector Header Through Hole 2 position
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa
AMPHENOL ICC - 67996-102HLF - Board-To-Board Connector, 2 Contacts, Header, FCI BergStik 67996 Series, Through Hole, 2 Rows
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 67996-102HLF | 67996-102HLF | 2027-67996-102HLF | 609-5491-ND | 78M6708 | 44-67996-102HLF | |
| Product Name | BergStik ® | Connectors | Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers | Electronic Connector | Headers, Male Pins | Connector, Header, 2Pos, 2Rows; Connector Systems Amphenol Communications Solutions | AMPHENOL ICC - 67996-102HLF - Board-To-Board Connector, 2 Contacts, Header, FCI BergStik 67996 Series, Through Hole, 2 Rows |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | ||||
| Termination | Through Hole | Solder | Solder | Through Hole | Solder | ||
| Voltage Rating | 1500 volts | 1500 volts | 1500 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps |