TE Connectivity D-Shaped Connectors 6-747844-9

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 6-747844-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
6-747844-9
D-Shaped Connectors 6-747844-9
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Insert Material : Zinc
  • Mating Retention Feature Material : Zinc
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Clear Chromate
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Feature Material : Brass
  • Mounting Feature Plating Material : Tin
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 130

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Straps
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 6-747844-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6-747844-9
D-Sub Connectors 6-747844-9
9P RA MSFL 318 RCPT

9P RA MSFL 318 RCPT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
6-747844-9
D-Sub Connectors 6-747844-9
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - 6-747844-9-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
6-747844-9-ND
D-Sub Connector Assemblies 6-747844-9-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
9P Ra Msfl 318 Rcpt Amp - Te Connectivity - 36K2475 - Newark, An Avnet Company
Chicago, IL, United States
9P Ra Msfl 318 Rcpt Amp - Te Connectivity
36K2475
9P Ra Msfl 318 Rcpt Amp - Te Connectivity 36K2475
9P RA MSFL 318 RCPT

9P RA MSFL 318 RCPT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6-747844-9 6-747844-9 6-747844-9-ND 36K2475
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies 9P Ra Msfl 318 Rcpt Amp - Te Connectivity
Connector Type Board to Board Connector D-Sub Connector Receptacle, Female Sockets
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data