Amphenol Corporation BergStik ® 67996-114HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 14 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67996-114HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 14 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67996-114HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 67996-114HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
67996-114HLF
BergStik ® 67996-114HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 14 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67996-114HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 14 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67996-114HLF.

Supplier's Site Datasheet
Headers, Male Pins - 609-3491-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3491-ND
Headers, Male Pins 609-3491-ND
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors - 67996-114HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
67996-114HLF
Connectors 67996-114HLF
B/S II DR

B/S II DR

Buy Now
Singapore, Singapore
Electronic Connector
2027-67996-114HLF
Electronic Connector 2027-67996-114HLF
Board Connector, 14 Contact(s), 2 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, Receptacle, LEAD FREE Product overview: 67996-114HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-67996-114HLF can be used for catalog matching and distributor lookup.

Board Connector, 14 Contact(s), 2 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, Receptacle, LEAD FREE Product overview: 67996-114HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-67996-114HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector, Header, 14 Position, 2Row; Connector Systems Amphenol Communications Solutions - 30M1973 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 14 Position, 2Row; Connector Systems Amphenol Communications Solutions
30M1973
Board-Board Connector, Header, 14 Position, 2Row; Connector Systems Amphenol Communications Solutions 30M1973
BOARD-BOARD CONNECTOR, HEADER, 14 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 67996 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 14 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 67996 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 67996-114HLF 609-3491-ND 67996-114HLF 2027-67996-114HLF 30M1973
Product Name BergStik ® Headers, Male Pins Connectors Electronic Connector Board-Board Connector, Header, 14 Position, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data