Banana Plug Connector Standard Banana Solder Red
BANANA PLUG, 20A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Colour:Red RoHS Compliant: Yes
Right Angle Sheath Banana Plug, 1000 Vrms, 20 A, Temperature Maximum +55 °C
CONN BANANA PLUG SOLDER RED
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-2462-ND | 63H2241 | 70197116 | 6729-2 |
| Product Name | Jacks, Plugs | Banana Plug, 20A, Solder, Red; Gender Pomona | Plug; Banana Plug; 20 A; Red; Nickel Plated Brass; 1000; 55 degC; Lucel; 1.24 i | Jacks, Plugs |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Right Angle | |||
| Mounting | Free Hanging (In-Line), Right Angle | Cable Mount | Free Hanging (In-Line), Right Angle | |
| Contact Size (AWG) | 18 AWG | 18 AWG | 18 AWG |