PV ®, PV ® Wire-to-Board Connector, PCB Mounted Receptacle, Vertical, Through Mount, Top Entry, Double Row, 50 Position ,2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of PV ® Wire-to-Board Connector, part number 66956-025.
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
BOARD-BOARD CONNECTOR RECEPTACLE, 50WAY, 2ROW; Connector Systems:Wire-to-Boar
CONN RCPT 50POS 0.1 GOLD PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66956-025 | 66956-025-ND | 89F4639 | 66956-025 |
| Product Name | PV ® | Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 50Way, 2Row; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Voltage Rating | 1250 volts | 1250 volts | 1250 volts | |
| Current Rating | 2.0 to 3.0 amps | |||
| Mounting | Through Hole | Through Hole Mount | Through Hole |