BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67997-572.
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
67997-572-B/S II DR 100CC
67997-572-B/S II DR 100CC / 400
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 67997-572 | 67997-572-ND | 95AJ5353 |
| Product Name | BergStik ® | Headers, Male Pins | 67997-572-B/s Ii Dr 100Cc Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |