Pomona Electronics Jacks, Plugs 6729-0

Description
Banana Plug Connector Standard Banana Solder Black
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2461-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2461-ND
Jacks, Plugs 501-2461-ND
Banana Plug Connector Standard Banana Solder Black

Banana Plug Connector Standard Banana Solder Black

Buy Now Datasheet
Plug; Banana Plug; 20 A; Black; Nickel Plated Brass; 1000; 55 degC; Lucel - 70197115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Banana Plug; 20 A; Black; Nickel Plated Brass; 1000; 55 degC; Lucel
70197115
Plug; Banana Plug; 20 A; Black; Nickel Plated Brass; 1000; 55 degC; Lucel 70197115
Right Angle Sheath Banana Plug, 1000 Vrms, 20 A, Temperature Maximum +55 °C Fits standard banana safety-style jacks Fits DMM with safety-style banana jacks Simple assembly

Right Angle Sheath Banana Plug, 1000 Vrms, 20 A, Temperature Maximum +55 °C

  • Fits standard banana safety-style jacks
  • Fits DMM with safety-style banana jacks
  • Simple assembly
Supplier's Site
Banana Plug, 20A, Solder, Black; Gender Pomona - 63H2239 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 20A, Solder, Black; Gender Pomona
63H2239
Banana Plug, 20A, Solder, Black; Gender Pomona 63H2239
BANANA PLUG, 20A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Colour:Black RoHS Compliant: Yes

BANANA PLUG, 20A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 6729-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6729-0
Jacks, Plugs 6729-0
CONN BANANA PLUG SOLDER BLACK

CONN BANANA PLUG SOLDER BLACK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2461-ND 70197115 63H2239 6729-0
Product Name Jacks, Plugs Plug; Banana Plug; 20 A; Black; Nickel Plated Brass; 1000; 55 degC; Lucel Banana Plug, 20A, Solder, Black; Gender Pomona Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount Free Hanging (In-Line), Right Angle
Contact Size (AWG) 18 AWG 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products