BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 34 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67997-134HLF.
Manufacturer: Amphenol FCI
Win Source Part Number: 197907-67997-134HLF
Packaging: Bulk
Number of Positions: 34
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold or Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.450" (11.43mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
34 Pos 2.54mm Unshrouded Header, Male Pin, Gold Plated, 3A, 1.5kV Product overview: 67997-134HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1.5kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-67997-134HLF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
B/S II DR-67997-134HLF / BAG ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 67997-134HLF | 197907-67997-134HLF | 2027-67997-134HLF | 609-5621-ND | 75K3862 |
| Product Name | BergStik ® | Rectangular Connectors - 67997-134HLF | 3A 1.5kV Electronic Connector | Headers, Male Pins | B/s Ii Dr-67997-134Hlf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | ||
| Termination | Through Hole | Solder | Solder | ||
| Voltage Rating | 1500 volts | 1500 volts | |||
| Current Rating | 5.0 amps | 3.0 amps | 3.0 amps |