Amphenol Corporation BergStik ® 67996-272HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67996-272HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67996-272HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 67996-272HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
67996-272HLF
BergStik ® 67996-272HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67996-272HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 67996-272HLF.

Supplier's Site Datasheet
Connectors Miscellaneous - 67996-272HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
67996-272HLF
Connectors Miscellaneous 67996-272HLF
BERGSTIK II DR

BERGSTIK II DR

Buy Now
Headers, Male Pins - 609-3493-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3493-ND
Headers, Male Pins 609-3493-ND
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector Header, 72 Position, 2Row; Connector Systems Amphenol Communications Solutions - 78K5719 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 72 Position, 2Row; Connector Systems Amphenol Communications Solutions
78K5719
Board-Board Connector Header, 72 Position, 2Row; Connector Systems Amphenol Communications Solutions 78K5719
BOARD-BOARD CONNECTOR HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 67996 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 67996 Series RoHS Compliant: Yes

Supplier's Site Datasheet
connector,str header,double row,.1 contspacing,.095 tail,gold plt,72 position - 70089042 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,str header,double row,.1 contspacing,.095 tail,gold plt,72 position
70089042
connector,str header,double row,.1 contspacing,.095 tail,gold plt,72 position 70089042
connector,str header,double row,.1 contspacing,.095 tail,gold plt,72 position

connector,str header,double row,.1 contspacing,.095 tail,gold plt,72 position

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 67996-272HLF 67996-272HLF 609-3493-ND 78K5719 70089042
Product Name BergStik ® Connectors Miscellaneous Headers, Male Pins Board-Board Connector Header, 72 Position, 2Row; Connector Systems Amphenol Communications Solutions connector,str header,double row,.1 contspacing,.095 tail,gold plt,72 position
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole Thru-Hole
Voltage Rating 1500 volts 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102153-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Latching Micro-D Right Angle Thru-Hole Connectors R2 -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
PCB Connectors - NCV-ML4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Turret Connectors - 11116 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Press-Fit
Mounting Through Hole
Coupling Double End, Fork
View Details
2 suppliers