Pomona Electronics Banana and Tip Connector Adapters 6728-0

Description
4MM SAFETY BANANA JACK TO BANANA PLUG AD
Request a Quote Datasheet
Description
4MM SAFETY BANANA JACK TO BANANA PLUG AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
4MM SAFETY BANANA JACK TO BANANA PLUG AD

4MM SAFETY BANANA JACK TO BANANA PLUG AD

Buy Now
Banana and Tip Connector Adapters - 501-1562-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
501-1562-ND
Banana and Tip Connector Adapters 501-1562-ND
Adapter Connector Banana Jack To Banana Plug Black

Adapter Connector Banana Jack To Banana Plug Black

Buy Now Datasheet
Banana Jack To Banana Plug, 20A, Black; Gender Pomona - 67H4764 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To Banana Plug, 20A, Black; Gender Pomona
67H4764
Banana Jack To Banana Plug, 20A, Black; Gender Pomona 67H4764
BANANA JACK TO BANANA PLUG, 20A, BLACK; Gender:Plug, Receptacle; Connector Mounting:-; Current Rating:20A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA JACK TO BANANA PLUG, 20A, BLACK; Gender:Plug, Receptacle; Connector Mounting:-; Current Rating:20A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Banana; Standard Sheath BananaJack; 600 V (RMS); Black; -10 to degC - 70197113 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Banana; Standard Sheath BananaJack; 600 V (RMS); Black; -10 to degC
70197113
Adapter, Banana; Standard Sheath BananaJack; 600 V (RMS); Black; -10 to degC 70197113
Standard Sheath Banana Jack to Non-Sheath Banana Plug, 600 V (RMS) Voltage Operating, Adapter Accepts safety-sheathed 4 mm banana plug and adapts to standard banana plug.

Standard Sheath Banana Jack to Non-Sheath Banana Plug, 600 V (RMS) Voltage Operating, Adapter
Accepts safety-sheathed 4 mm banana plug and adapts to standard banana plug.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6728-0 501-1562-ND 67H4764 70197113
Product Name Banana and Tip Connector Adapters Banana Jack To Banana Plug, 20A, Black; Gender Pomona Adapter, Banana; Standard Sheath BananaJack; 600 V (RMS); Black; -10 to degC
Gender Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products