The LSF-SMD 7.50/02/180 SN BK RL is a PCB terminal from Weidmvºller's OMNIMATE Signal series, designed for surface mount technology (SMD) applications. It features a 7.5 mm pitch and accommodates two poles with a conductor outlet direction of 180¬8. The terminal utilizes PUSH IN technology, allowing for tool-free connection and disconnection of solid wires and wires with wire-end ferrules. It is suitable for automatic assembly using reflow soldering. This terminal has a maximum clamping range of 1.5 mm² and is rated for a voltage of 800 V and a current of 17.5 A according to IEC standards. It is also compliant with UL and CSA standards, with a rated voltage of 300 V and a rated current of 12 A for use group B. The operating temperature range is from -50 °C to 120 °C, and it has a moisture sensitivity level of 1. The product is packaged in tape-on-reel format, containing 180 pieces per reel, and is RoHS compliant. Its construction includes a black insulating material with a flammability rating of V-0, ensuring safety and reliability in various applications.
Position Wire to Board Terminal Block
LSF-SMD 7.50/02/180 SN BK RL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1473840000TR-ND | 95Y7343 |
| Product Name | Wire to Board | Lsf-Smd 7.50/02/180 Sn Bk Rl Rohs Compliant Weidmuller |
| Termination | Screwless - Leg Spring, Push-In Spring |