TE Connectivity FPC Connectors 1-487951-2

Description
Configuration Features Number of Positions : 12 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin Contact Mating Location : Top Dimensions Connector Height : 2.56 MM  [.101 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 12 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin Contact Mating Location : Top Dimensions Connector Height : 2.56 MM  [.101 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1-487951-2 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1-487951-2
FPC Connectors 1-487951-2
Configuration Features Number of Positions : 12 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin Contact Mating Location : Top Dimensions Connector Height : 2.56 MM  [.101 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 12
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Location : Top

Dimensions


  • Connector Height : 2.56 MM  [.101 INCH ]
  • Connector Width : 5.4 MM  [.213 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention Type : Zero Insertion Force (ZIF)
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • PCB Connector Assembly Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 1-487951-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
1-487951-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 1-487951-2-ND
"12 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"12 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC / FPC - 1-487951-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
1-487951-2
FFC / FPC 1-487951-2
012 1MM FPC TOP HORZ

012 1MM FPC TOP HORZ

Buy Now
Flex Cable Connector,pcb Mount,12 Contacts,number Of Contact Rows Amp - Te Connectivity - 10H0136 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,12 Contacts,number Of Contact Rows Amp - Te Connectivity
10H0136
Flex Cable Connector,pcb Mount,12 Contacts,number Of Contact Rows Amp - Te Connectivity 10H0136
Flex Cable Connector,PCB Mount,12 Contacts,Number Of Contact Rows:1,LOCKING MECH RoHS Compliant: No

Flex Cable Connector,PCB Mount,12 Contacts,Number Of Contact Rows:1,LOCKING MECH RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-487951-2 1-487951-2-ND 1-487951-2 10H0136
Product Name FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies FFC / FPC Flex Cable Connector,pcb Mount,12 Contacts,number Of Contact Rows Amp - Te Connectivity
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Current Rating 1.0 amps 1.0 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data