"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
CONN HEADER SMD 30POS 1.27MM
30 SYS50 SMT HDR DR SHD W/O HD ROHS COMPLIANT: NO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 147377-3-ND | 147377-3 | 20C5790 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 30 Sys50 Smt Hdr Dr Shd W/o Hd Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |