"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.079 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M1320-ND | 93K6342 | 150220-6002-RB |
| Product Name | Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole Mount | Through Hole |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 1.0 amps | 1.0 amps |