"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 6POS 0.079 GOLD PCB
BOARD CONNECTOR, 6 CONTACT(S), 2 ROW(S), FEMALE, STRAIGHT, SOLDER TERMINAL, SOCKET
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5303-ND | 150206-6001-RB | 24AK1133 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board Connector, 6 Contact(S), 2 Row(S), Female, Straight, Solder Terminal, Socket 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 1.0 amps | 1.0 amps |