TE Connectivity High Speed Pluggable IO Connectors & Cages 1489951-1

Description
Body Features Cage Plating Material : Tin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length : 65.53 MM  [2.58 INCH ] Product Width : 21.7 MM  [.854 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Cage Plating Material : Tin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length : 65.53 MM  [2.58 INCH ] Product Width : 21.7 MM  [.854 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1489951-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1489951-1
High Speed Pluggable IO Connectors & Cages 1489951-1
Body Features Cage Plating Material : Tin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length : 65.53 MM  [2.58 INCH ] Product Width : 21.7 MM  [.854 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Body Features


  • Cage Plating Material : Tin
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Product Length : 65.53 MM  [2.58 INCH ]
  • Product Width : 21.7 MM  [.854 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Cage Material : Copper Alloy
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : XFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A97461-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97461-ND
Pluggable Connector Assemblies A97461-ND
Position XFP Cage Connector Press-Fit Through Hole, Right Angle

Position XFP Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 1489951-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1489951-1
I/O Connectors 1489951-1
XFP CAGE ASSEMBLY

XFP CAGE ASSEMBLY

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1489951-1
I/O Connectors 1489951-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 1489951-1 - 905326-1489951-1 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 1489951-1
905326-1489951-1
Pluggable Connectors - 1489951-1 905326-1489951-1
Manufacturer: TE Connectivity Win Source Part Number: 905326-1489951-1 Features: - Position XFP Cage Connector Press-Fit Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 1489951 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 192 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: -1489951-1-CSI, 2266-1489951-1, A97461, 14899511, -1489951-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905326-1489951-1
Features: - Position XFP Cage Connector Press-Fit Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 1489951
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 192
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: -1489951-1-CSI, 2266-1489951-1, A97461, 14899511, -1489951-1-SI

Buy Now Datasheet
Pluggable Connector Assemblies - 1489951-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1489951-1
Pluggable Connector Assemblies 1489951-1
CONN XFP CAGE PRESS-FIT R/A

CONN XFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Xfp Cage Assembly Amp - Te Connectivity - 41AJ2928 - Newark, An Avnet Company
Chicago, IL, United States
Xfp Cage Assembly Amp - Te Connectivity
41AJ2928
Xfp Cage Assembly Amp - Te Connectivity 41AJ2928
XFP CAGE ASSEMBLY

XFP CAGE ASSEMBLY

Supplier's Site
Pluggable Connectors - 1489951-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1489951-1
Pluggable Connectors 1489951-1
CONN XFP CAGE PRESS-FIT R/A

CONN XFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1489951-1 A97461-ND 1489951-1 905326-1489951-1 1489951-1 41AJ2928 1489951-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors - 1489951-1 Pluggable Connector Assemblies Xfp Cage Assembly Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit
Mounting Double-Sided (Belly-to-Belly) Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data