EDAC, Inc. Headers, Male Pins 14K-516-411-AA1

Description
"14K SERIES (.098""(2.50MM) CONTAC"
Request a Quote Datasheet
Description
"14K SERIES (.098""(2.50MM) CONTAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 151-14K-516-411-AA1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
151-14K-516-411-AA1-ND
Headers, Male Pins 151-14K-516-411-AA1-ND
"14K SERIES (.098""(2.50MM) CONTAC"

"14K SERIES (.098""(2.50MM) CONTAC"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 151-14K-516-411-AA1-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-031DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCV-FYG-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1447-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details