Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
32 (24 + 8 Power) Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
EURO TYPE M PIN ASSY 24+8 ROHS COMPLIANT: NO
CONN DIN PLUG 32POS PCB RA GOLD
| TE Connectivity | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 148414-5 | 148414-5-ND | 33B5394 | 148414-5 |
| Product Name | Eurocard Connectors | DIN 41612 | Euro Type M Pin Assy 24+8 Rohs Compliant Amp - Te Connectivity | Backplane Connectors - DIN 41612 |
| Connector Type | Board to Board Connector; PC Card Connector | Plug, Male Pins | ||
| Termination | Through Hole - Solder | |||
| Mounting | Board Mount | Through Hole, Right Angle |