"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
CONN HEADER SMD 20POS 1.27MM
20 SYS50 SMT HDR DR SHD W/O HD ROHS COMPLIANT: NO
WTB CONN, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108803TR-ND | 147377-2 | 11H6029 | 55AC5055 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 20 Sys50 Smt Hdr Dr Shd W/o Hd Rohs Compliant Amp - Te Connectivity | Wtb Conn, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 30 volts | 30 volts |