3M Headers, Receptacles, Female Sockets 150212-6002-RB

Description
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 3M1312-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
3M1312-ND
Headers, Receptacles, Female Sockets 3M1312-ND
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 12 Position, 2Row; Connector Systems 3M - 93K6340 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 12 Position, 2Row; Connector Systems 3M
93K6340
Board-Board Connector Receptacle, 12 Position, 2Row; Connector Systems 3M 93K6340
BOARD-BOARD CONNECTOR RECEPTACLE, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:1502 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 12 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:1502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
150212-6002-RB
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 150212-6002-RB
CONN RCPT 12POS 0.079 GOLD PCB

CONN RCPT 12POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M1312-ND 93K6340 150212-6002-RB
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 12 Position, 2Row; Connector Systems 3M Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole Mount Through Hole
Voltage Rating 500 volts 500 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data