37 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 37POS R/A SLDR
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 626-1438-ND | 15-000763 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connector Assemblies |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Board Edge, Through Hole, Right Angle | Board Edge, Through Hole, Right Angle |
| Voltage Rating | 125 volts |