"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
80000900615 150216-6002-RB=16/2M
CONN RCPT 16POS 0.079 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5311-ND | 34P6934 | 150216-6002-RB |
| Product Name | Headers, Receptacles, Female Sockets | 80000900615 150216-6002-Rb=16/2Mmbskt/str/.100/30U/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 1.0 amps | 1.0 amps |